UIY Inc. Broadband Isolator Coaxial 1.8 to 2.4GHz UIYBCI3232D

Description
1.8 to 2.4GHz – Coaxial Isolator
Request a Quote
Description
1.8 to 2.4GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCI3232D is a coaxial broadband isolator designed for frequency ranges between 1.8 to 2.4 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum Voltage Standing Wave Ratio (VSWR) of 1.3. The device can handle forward power levels of up to 100 watts for the SMA-F connector variant and 200 watts for the N-F connector variant. It operates effectively within a temperature range of -30 to +70 degrees Celsius. The isolator is suitable for military, space, and commercial applications, and custom designs are available upon request. A standard one-year warranty is included.

Datasheet Summary
Powered by GS/AI

The UIYBCI3232D is a coaxial broadband isolator designed for frequency ranges between 1.8 to 2.4 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, with a maximum Voltage Standing Wave Ratio (VSWR) of 1.3. The device can handle forward power levels of up to 100 watts for the SMA-F connector variant and 200 watts for the N-F connector variant. It operates effectively within a temperature range of -30 to +70 degrees Celsius. The isolator is suitable for military, space, and commercial applications, and custom designs are available upon request. A standard one-year warranty is included.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 1.8 to 2.4GHz - UIYBCI3232D - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 1.8 to 2.4GHz
UIYBCI3232D
Broadband Isolator Coaxial 1.8 to 2.4GHz UIYBCI3232D
1.8 to 2.4GHz – Coaxial Isolator

1.8 to 2.4GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3232D
Product Name Broadband Isolator Coaxial 1.8 to 2.4GHz
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1800 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Broadband Isolator drop in type Dual Junction 4 to 8GHz - UIYBDI4222A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details