UIY Inc. Coaxial Broadband Isolator 56 to 86MHz UIYBCI6060E

Description
56 to 86MHz – Coaxial Isolator
Request a Quote Datasheet
Description
56 to 86MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 56 to 86MHz - UIYBCI6060E - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 56 to 86MHz
UIYBCI6060E
Coaxial Broadband Isolator 56 to 86MHz UIYBCI6060E
56 to 86MHz – Coaxial Isolator

56 to 86MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060E
Product Name Coaxial Broadband Isolator 56 to 86MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 56000 to 86000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
View Details
RF Isolator coaxial 18 to 28GHz - UIYBCI1025A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10.2mm x 25.6mm x 12.5mm
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details