UIY Inc. SMD Circulator 450 to 3000MHz UIYSC20A

Description
450 to 3000MHz – Surface Mount Circulator
Request a Quote
Description
450 to 3000MHz – Surface Mount Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYSC20A is a surface mount circulator designed for operation within a frequency range of 450 to 3000 MHz. It features a maximum insertion loss of 0.5 to 0.7 dB, depending on the specific frequency band, and provides a minimum isolation of 16 to 25 dB. The device supports a maximum forward and reverse power of 60 watts, making it suitable for various applications, including military, space, and commercial uses. The circulator operates effectively in a temperature range of -40 to +85 degrees Celsius and is available in a compact SMT package. Custom designs can be requested, and the product comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYSC20A is a surface mount circulator designed for operation within a frequency range of 450 to 3000 MHz. It features a maximum insertion loss of 0.5 to 0.7 dB, depending on the specific frequency band, and provides a minimum isolation of 16 to 25 dB. The device supports a maximum forward and reverse power of 60 watts, making it suitable for various applications, including military, space, and commercial uses. The circulator operates effectively in a temperature range of -40 to +85 degrees Celsius and is available in a compact SMT package. Custom designs can be requested, and the product comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Shenzhen, China
SMD Circulator 450 to 3000MHz
UIYSC20A
SMD Circulator 450 to 3000MHz UIYSC20A
450 to 3000MHz – Surface Mount Circulator

450 to 3000MHz – Surface Mount Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSC20A
Product Name SMD Circulator 450 to 3000MHz
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Drop in Isolator 800 to 1000MHz - UIYBDI2525A - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details