UIY Inc. Drop in Isolator 250 to 1300MHz UIYDI4242A

Description
250 to 1300MHz – Drop in Isolator
Request a Quote
Description
250 to 1300MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 1300 MHz frequency range, available in multiple frequency bands with insertion loss from 0.25 to 0.65 dB, isolation from 16 to 25 dB, and VSWR up to 1.4. Operates with forward power up to 300 W and reverse power of 30 W. Features TAB connectors and operates within temperature ranges of -30 to +70 °C or -20 to +60 °C depending on model. Mechanical dimensions are 42.0 mm × 34.0 mm × 13.0 mm with a mounting hole of Φ3.2 mm. Designed for military, space, and commercial applications with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 1300 MHz frequency range, available in multiple frequency bands with insertion loss from 0.25 to 0.65 dB, isolation from 16 to 25 dB, and VSWR up to 1.4. Operates with forward power up to 300 W and reverse power of 30 W. Features TAB connectors and operates within temperature ranges of -30 to +70 °C or -20 to +60 °C depending on model. Mechanical dimensions are 42.0 mm × 34.0 mm × 13.0 mm with a mounting hole of Φ3.2 mm. Designed for military, space, and commercial applications with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Shenzhen, China
Drop in Isolator 250 to 1300MHz
UIYDI4242A
Drop in Isolator 250 to 1300MHz UIYDI4242A
250 to 1300MHz – Drop in Isolator

250 to 1300MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI4242A
Product Name Drop in Isolator 250 to 1300MHz
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Waveguide Isolator 71 to 86GHz - UIYWI1925A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 25.5mm x 15mm
View Details
Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details