UIY Inc. RF Isolator coaxial 700 to 5000MHz UIYCI2528A

Description
700 to 5000MHz – Coaxial Isolator
Request a Quote
Description
700 to 5000MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCI2528A is a coaxial RF isolator designed for frequency ranges from 700 to 5000 MHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation levels. The isolator exhibits a maximum insertion loss of 0.5 dB and a minimum isolation of 18 to 23 dB, depending on the specific frequency range. It supports forward power ratings of up to 200 W and reverse power ratings of 30 W, making it suitable for various applications including military, space, and commercial uses. The device is available with SMA-F or N-F connector types and operates within a temperature range of -40 to +85 °C. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYCI2528A is a coaxial RF isolator designed for frequency ranges from 700 to 5000 MHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation levels. The isolator exhibits a maximum insertion loss of 0.5 dB and a minimum isolation of 18 to 23 dB, depending on the specific frequency range. It supports forward power ratings of up to 200 W and reverse power ratings of 30 W, making it suitable for various applications including military, space, and commercial uses. The device is available with SMA-F or N-F connector types and operates within a temperature range of -40 to +85 °C. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Shenzhen, China
RF Isolator coaxial 700 to 5000MHz
UIYCI2528A
RF Isolator coaxial 700 to 5000MHz UIYCI2528A
700 to 5000MHz – Coaxial Isolator

700 to 5000MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI2528A
Product Name RF Isolator coaxial 700 to 5000MHz
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
Frequency Range: 700 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

300W Coaxial RF Circulator 4 to 8GHz - UIYCC2525A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Broadband Isolator drop in type Dual Junction 8 to 12GHz - UIYBDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details