UIY Inc. Microstrip Isolator 24 to 31GHz UIYMI55A

Description
24 to 31GHz – Microstrip Isolator
Request a Quote
Description
24 to 31GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for 24 to 31 GHz frequency range with insertion loss up to 0.8 dB, isolation of at least 15 dB (up to 18 dB for 29-31 GHz), VSWR up to 1.4, and power handling of 5 W forward and 1 W reverse. Operates over −55 °C to +85 °C. Mounted as microstrip with mechanical dimensions including a maximum height of 1.1 mm and length of 5.0 mm. Standard one-year warranty applies.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for 24 to 31 GHz frequency range with insertion loss up to 0.8 dB, isolation of at least 15 dB (up to 18 dB for 29-31 GHz), VSWR up to 1.4, and power handling of 5 W forward and 1 W reverse. Operates over −55 °C to +85 °C. Mounted as microstrip with mechanical dimensions including a maximum height of 1.1 mm and length of 5.0 mm. Standard one-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 24 to 31GHz - UIYMI55A - UIY Inc.
Shenzhen, China
Microstrip Isolator 24 to 31GHz
UIYMI55A
Microstrip Isolator 24 to 31GHz UIYMI55A
24 to 31GHz – Microstrip Isolator

24 to 31GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI55A
Product Name Microstrip Isolator 24 to 31GHz
Component Isolator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details