UIY Inc. Broadband Circulator drop in 1.7 to 3.5GHz UIYBDC4040A

Description
1.7 to 3.5GHz – Drop in Circulator
Request a Quote
Description
1.7 to 3.5GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.7 to 3.5 GHz drop-in circulator with insertion loss up to 0.7 dB, isolation of at least 17 dB, VSWR no greater than 1.4, and power handling of 100 W forward and reverse. Package dimensions are 40.0 mm x 20.0 mm x 32.0 mm with a 3.5 mm diameter through-hole for grounding. Operates from 0 to +70 °C and uses TAB connectors.

Datasheet Summary
Powered by GS/AI

1.7 to 3.5 GHz drop-in circulator with insertion loss up to 0.7 dB, isolation of at least 17 dB, VSWR no greater than 1.4, and power handling of 100 W forward and reverse. Package dimensions are 40.0 mm x 20.0 mm x 32.0 mm with a 3.5 mm diameter through-hole for grounding. Operates from 0 to +70 °C and uses TAB connectors.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 1.7 to 3.5GHz - UIYBDC4040A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 1.7 to 3.5GHz
UIYBDC4040A
Broadband Circulator drop in 1.7 to 3.5GHz UIYBDC4040A
1.7 to 3.5GHz – Drop in Circulator

1.7 to 3.5GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC4040A
Product Name Broadband Circulator drop in 1.7 to 3.5GHz
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details