UIY Inc. Drop in Isolator 225 to 400MHz UIYBDI6075F

Description
225 to 400MHz – Drop in Isolator
Request a Quote
Description
225 to 400MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

225 to 400 MHz drop-in isolator with insertion loss up to 1.0 dB, isolation minimum 16 dB, VSWR maximum 1.4, and power handling of 160 W forward and 100 W reverse. Operates from -40 to +85 °C with TAB connectors and dimensions of 60.0 mm × 40.0 mm × 28.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

225 to 400 MHz drop-in isolator with insertion loss up to 1.0 dB, isolation minimum 16 dB, VSWR maximum 1.4, and power handling of 160 W forward and 100 W reverse. Operates from -40 to +85 °C with TAB connectors and dimensions of 60.0 mm × 40.0 mm × 28.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 225 to 400MHz - UIYBDI6075F - UIY Inc.
Shenzhen, China
Drop in Isolator 225 to 400MHz
UIYBDI6075F
Drop in Isolator 225 to 400MHz UIYBDI6075F
225 to 400MHz – Drop in Isolator

225 to 400MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6075F
Product Name Drop in Isolator 225 to 400MHz
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 225 to 400 MHz
Isolation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 4 to 8GHz - UIYBCI4222A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details
Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details