UIY Inc. High Power Isolator Drop in 200 to 1875MHz UIYDI3546A

Description
200 to 1875MHz – Drop in Isolator
Request a Quote
Description
200 to 1875MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI3546A series comprises drop-in isolators covering 200 to 1875 MHz, designed for military, space, and commercial applications with insertion loss ranging from 0.2 to 0.65 dB and isolation from 15 to 30 dB. All models feature a 300 W forward power rating, 150 W reverse power capability, and a VSWR of up to 1.45. The devices use a TAB connector and operate across temperature ranges from -40°C to +85°C. The mechanical dimensions are 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height, with a 3.2 mm diameter through-hole. A one-year standard warranty applies.

Datasheet Summary
Powered by GS/AI

The UIYDI3546A series comprises drop-in isolators covering 200 to 1875 MHz, designed for military, space, and commercial applications with insertion loss ranging from 0.2 to 0.65 dB and isolation from 15 to 30 dB. All models feature a 300 W forward power rating, 150 W reverse power capability, and a VSWR of up to 1.45. The devices use a TAB connector and operate across temperature ranges from -40°C to +85°C. The mechanical dimensions are 35.0 mm in length, 26.8 mm in width, and 3.5 mm in height, with a 3.2 mm diameter through-hole. A one-year standard warranty applies.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 200 to 1875MHz
UIYDI3546A
High Power Isolator Drop in 200 to 1875MHz UIYDI3546A
200 to 1875MHz – Drop in Isolator

200 to 1875MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI3546A
Product Name High Power Isolator Drop in 200 to 1875MHz
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
Drop in Isolator 70 to 130MHz - UIYDI100166A - UIY Inc.
Specs
Component Isolator
Package Size 100mm x 160mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Drop in Circulator 88 to 108MHz - UIYBDC6060B - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details