UIY Inc. RF Circulator Coaxial connector 700 to 2000MHz UIYCC3434A

Description
700 to 2000MHz – Coaxial Circulator
Request a Quote
Description
700 to 2000MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 700 to 2000MHz applications, available in multiple frequency bands with insertion loss from 0.25 to 0.6 dB, isolation of 16 to 23 dB, and VSWR up to 1.4. The device supports forward and reverse power handling up to 200 W, operates over temperature ranges from -40 to +85 °C, and uses SMA-F or N-F connectors. Package dimensions are 34.0 mm by 22.0 mm max, with a body height of 18.0 mm. All variants include a one-year standard warranty and are suitable for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 700 to 2000MHz applications, available in multiple frequency bands with insertion loss from 0.25 to 0.6 dB, isolation of 16 to 23 dB, and VSWR up to 1.4. The device supports forward and reverse power handling up to 200 W, operates over temperature ranges from -40 to +85 °C, and uses SMA-F or N-F connectors. Package dimensions are 34.0 mm by 22.0 mm max, with a body height of 18.0 mm. All variants include a one-year standard warranty and are suitable for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Shenzhen, China
RF Circulator Coaxial connector 700 to 2000MHz
UIYCC3434A
RF Circulator Coaxial connector 700 to 2000MHz UIYCC3434A
700 to 2000MHz – Coaxial Circulator

700 to 2000MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC3434A
Product Name RF Circulator Coaxial connector 700 to 2000MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 1.35 to 2.7GHz - UIYBCI10149A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Circulator 960 to 1215MHz - UIYBCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details