UIY Inc. 4 Port Dual Junction Coaxial Circulator 250 to 1300MHz UIYCDC9648A4P

Description
250 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
250 to 1300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz
UIYCDC9648A4P
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz UIYCDC9648A4P
250 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

250 to 1300MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC9648A4P
Product Name 4 Port Dual Junction Coaxial Circulator 250 to 1300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 22 to 33GHz - UIYWI2260A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
SMD Circulator 700 to 5000MHz - UIYSC15A - UIY Inc.
Specs
Component Circulator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Coaxial Circulator 700 to 900MHz - UIYBCC3434B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details