UIY Inc. Broadband Isolator Coaxial 6 to 18GHz UIYBCI1621A

Description
6 to 18GHz – Coaxial Isolator
Request a Quote
Description
6 to 18GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 6 to 18 GHz with an insertion loss of 1.5 dB max, isolation of 10 dB min, and a VSWR of 1.9 max, rated for 60 W forward and 10 W reverse power, operating from -30 to +70 °C, in SMA male or female connector options, with a mechanical size of 16.0 mm length and 10.0 mm width.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 6 to 18 GHz with an insertion loss of 1.5 dB max, isolation of 10 dB min, and a VSWR of 1.9 max, rated for 60 W forward and 10 W reverse power, operating from -30 to +70 °C, in SMA male or female connector options, with a mechanical size of 16.0 mm length and 10.0 mm width.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 6 to 18GHz - UIYBCI1621A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 6 to 18GHz
UIYBCI1621A
Broadband Isolator Coaxial 6 to 18GHz UIYBCI1621A
6 to 18GHz – Coaxial Isolator

6 to 18GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI1621A
Product Name Broadband Isolator Coaxial 6 to 18GHz
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details