UIY Inc. Broadband Isolator drop in type Dual Junction 8 to 12GHz UIYBDI1716A

Description
8 to 12GHz – Dual Junction Drop in Isolator
Request a Quote
Description
8 to 12GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, supporting 30 W forward and 5 W reverse power handling. Operates over -55 °C to +85 °C with TAB connectors. Physical dimensions are 17.6 mm x 7.5 mm x 5.6 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB max, isolation of 36 dB min, and VSWR of 1.3 max, supporting 30 W forward and 5 W reverse power handling. Operates over -55 °C to +85 °C with TAB connectors. Physical dimensions are 17.6 mm x 7.5 mm x 5.6 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type Dual Junction 8 to 12GHz - UIYBDI1716A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type Dual Junction 8 to 12GHz
UIYBDI1716A
Broadband Isolator drop in type Dual Junction 8 to 12GHz UIYBDI1716A
8 to 12GHz – Dual Junction Drop in Isolator

8 to 12GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI1716A
Product Name Broadband Isolator drop in type Dual Junction 8 to 12GHz
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details