UIY Inc. Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz UIYBDC10149A

Description
1.35 to 2.7GHz – Dual Junction Drop in Circulator
Request a Quote
Description
1.35 to 2.7GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 1.35 to 2.7 GHz with an insertion loss of up to 1.3 dB, isolation of at least 36 dB, and a VSWR of 1.0 max. It handles 100 W forward and 100 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The unit measures 101.6 mm by 91.4 mm by 5.94 mm and mounts with two M3 holes.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulator covering 1.35 to 2.7 GHz with an insertion loss of up to 1.3 dB, isolation of at least 36 dB, and a VSWR of 1.0 max. It handles 100 W forward and 100 W reverse power, operates from 0 to +70 °C, and uses a TAB connector. The unit measures 101.6 mm by 91.4 mm by 5.94 mm and mounts with two M3 holes.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz
UIYBDC10149A
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz UIYBDC10149A
1.35 to 2.7GHz – Dual Junction Drop in Circulator

1.35 to 2.7GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC10149A
Product Name Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Isolation 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 8 to 12.4GHz - UIYWI4242A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 42mm x 42mm x 28mm
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details