UIY Inc. Broadband Circulator Dual Junction Coaxial type 1 to 2GHz UIYBCC14272A

Description
1 to 2GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
1 to 2GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial circulator with insertion loss up to 1.4 dB, isolation of at least 30 dB forward and 33 dB reverse, VSWR of 1.4, and power handling of 100 W or 300 W depending on connector type. Available with N-F or SMA-F connectors, operating temperature range from +10 °C to +70 °C. Case dimensions are 144.0 mm × 118.0 mm × 37.0 mm with mounting holes for M2.5 fasteners. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction coaxial circulator with insertion loss up to 1.4 dB, isolation of at least 30 dB forward and 33 dB reverse, VSWR of 1.4, and power handling of 100 W or 300 W depending on connector type. Available with N-F or SMA-F connectors, operating temperature range from +10 °C to +70 °C. Case dimensions are 144.0 mm × 118.0 mm × 37.0 mm with mounting holes for M2.5 fasteners. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Dual Junction Coaxial type 1 to 2GHz - UIYBCC14272A - UIY Inc.
Shenzhen, China
Broadband Circulator Dual Junction Coaxial type 1 to 2GHz
UIYBCC14272A
Broadband Circulator Dual Junction Coaxial type 1 to 2GHz UIYBCC14272A
1 to 2GHz – Dual Junction Coaxial Circulator

1 to 2GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC14272A
Product Name Broadband Circulator Dual Junction Coaxial type 1 to 2GHz
Component Circulator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Broadband Circulator Coaxial 1.7 to 2.2GHz - UIYBCC3232C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details