UIY Inc. Microstrip Isolator 24 to 40GHz UIYMI44B

Description
Microstrip Isolator 24 to 40GHz
Request a Quote Datasheet
Description
Microstrip Isolator 24 to 40GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Shenzhen, China
Microstrip Isolator 24 to 40GHz
UIYMI44B
Microstrip Isolator 24 to 40GHz UIYMI44B
Microstrip Isolator 24 to 40GHz

Microstrip Isolator 24 to 40GHz

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI44B
Product Name Microstrip Isolator 24 to 40GHz
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details