UIY Inc. 4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz UIYBDC10149B4P

Description
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz 4-port dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 34 dB, VSWR of 1.35, and power handling of 100 W forward and reverse. Operates from 0 to +70°C with SMA-F or N-F connectors. Mechanical dimensions are 101.6 mm × 91.4 mm × 19.0 mm with M3 mounting holes. Designed for military, space, and commercial applications. Custom frequency ranges and specifications available upon request.

Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz 4-port dual junction coaxial circulator with insertion loss up to 1.0 dB, isolation of at least 34 dB, VSWR of 1.35, and power handling of 100 W forward and reverse. Operates from 0 to +70°C with SMA-F or N-F connectors. Mechanical dimensions are 101.6 mm × 91.4 mm × 19.0 mm with M3 mounting holes. Designed for military, space, and commercial applications. Custom frequency ranges and specifications available upon request.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBDC10149B4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz
UIYBDC10149B4P
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz UIYBDC10149B4P
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator

1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC10149B4P
Product Name 4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 4 to 7GHz - UIYDDI2420A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details