UIY Inc. Dual Junction Broadband Circulator drop in 8 to 12GHz UIYBDC1716A

Description
8 to 12GHz – Dual Junction Drop in Circulator
Request a Quote
Description
8 to 12GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC1716A is an 8 to 12 GHz dual junction drop-in circulator designed for high RF performance in military, space, and commercial applications. It has a VSWR of 1.3, insertion loss of 1.0 dB, and isolation of 30 dB in both forward and reverse directions, with power handling up to 36 W. The operating temperature range is -55°C to +85°C. The device features TAB connectors and measures 17.6 mm x 14.2 mm x 5.6 mm. A one-year standard warranty is supported, and custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The UIYBDC1716A is an 8 to 12 GHz dual junction drop-in circulator designed for high RF performance in military, space, and commercial applications. It has a VSWR of 1.3, insertion loss of 1.0 dB, and isolation of 30 dB in both forward and reverse directions, with power handling up to 36 W. The operating temperature range is -55°C to +85°C. The device features TAB connectors and measures 17.6 mm x 14.2 mm x 5.6 mm. A one-year standard warranty is supported, and custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Shenzhen, China
Dual Junction Broadband Circulator drop in 8 to 12GHz
UIYBDC1716A
Dual Junction Broadband Circulator drop in 8 to 12GHz UIYBDC1716A
8 to 12GHz – Dual Junction Drop in Circulator

8 to 12GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1716A
Product Name Dual Junction Broadband Circulator drop in 8 to 12GHz
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 3 to 6GHz - UIYBCC5028A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details