UIY Inc. Microstrip Isolator 24 to 40GHz UIYMI44A

Description
24 to 40GHz – Microstrip Isolator
Request a Quote
Description
24 to 40GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for frequency ranges from 24 to 33 GHz, with insertion loss up to 0.9 dB, isolation of at least 15 dB, VSWR up to 1.5, and power handling of 15 W forward and 2 W reverse. Operates over a temperature range of -55 to +85 °C in a microstrip package with dimensions of 8.0 mm x 4.0 mm x 0.6 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for frequency ranges from 24 to 33 GHz, with insertion loss up to 0.9 dB, isolation of at least 15 dB, VSWR up to 1.5, and power handling of 15 W forward and 2 W reverse. Operates over a temperature range of -55 to +85 °C in a microstrip package with dimensions of 8.0 mm x 4.0 mm x 0.6 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 24 to 40GHz - UIYMI44A - UIY Inc.
Shenzhen, China
Microstrip Isolator 24 to 40GHz
UIYMI44A
Microstrip Isolator 24 to 40GHz UIYMI44A
24 to 40GHz – Microstrip Isolator

24 to 40GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI44A
Product Name Microstrip Isolator 24 to 40GHz
Component Isolator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
Isolation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Microstrip Circulator 8 to 12GHz - UIYBMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details