UIY Inc. Drop in Circulator 10 to 55MHz UIYDC8080A

Description
10 to 55MHz – Drop in Circulator
Request a Quote
Description
10 to 55MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator for 10 to 55 MHz applications, available in TAB package with dimensions of 80.0 mm × 60.0 mm × 28.0 mm. Supports insertion loss from 1.2 dB to 5.0 dB, isolation from 2.8 dB to 16 dB, and VSWR up to 1.8, with forward and reverse power handling of 100 W. Operating temperature ranges from +10 °C to +60 °C depending on frequency band. Designed for military, space, and commercial use.

Datasheet Summary
Powered by GS/AI

Drop-in circulator for 10 to 55 MHz applications, available in TAB package with dimensions of 80.0 mm × 60.0 mm × 28.0 mm. Supports insertion loss from 1.2 dB to 5.0 dB, isolation from 2.8 dB to 16 dB, and VSWR up to 1.8, with forward and reverse power handling of 100 W. Operating temperature ranges from +10 °C to +60 °C depending on frequency band. Designed for military, space, and commercial use.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Shenzhen, China
Drop in Circulator 10 to 55MHz
UIYDC8080A
Drop in Circulator 10 to 55MHz UIYDC8080A
10 to 55MHz – Drop in Circulator

10 to 55MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC8080A
Product Name Drop in Circulator 10 to 55MHz
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 250 to 1300MHz - UIYCDC9648A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details