UIY Inc. High Power Isolator Coaxial 60 to 200MHz UIYCI80140B

Description
60 to 200MHz – Coaxial Isolator
Request a Quote
Description
60 to 200MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 60 to 200 MHz with insertion loss from 0.2 to 1.5 dB, isolation from 16 to 25 dB, and VSWR from 1.15 to 1.4, designed for forward power up to 500 W and reverse power up to 250 W. Operates from 0 to +70 °C with N-female connectors. Mounted in a compact housing measuring 80.0 mm in length, 18.0 mm in width, and 68.0 mm in height. Series supports custom frequency ranges and is suitable for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 60 to 200 MHz with insertion loss from 0.2 to 1.5 dB, isolation from 16 to 25 dB, and VSWR from 1.15 to 1.4, designed for forward power up to 500 W and reverse power up to 250 W. Operates from 0 to +70 °C with N-female connectors. Mounted in a compact housing measuring 80.0 mm in length, 18.0 mm in width, and 68.0 mm in height. Series supports custom frequency ranges and is suitable for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 60 to 200MHz
UIYCI80140B
High Power Isolator Coaxial 60 to 200MHz UIYCI80140B
60 to 200MHz – Coaxial Isolator

60 to 200MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI80140B
Product Name High Power Isolator Coaxial 60 to 200MHz
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details