UIY Inc. High power Circulator Drop in type 250 to 1300MHz UIYDC4550A

Description
250 to 1300MHz – Drop in Circulator
Request a Quote
Description
250 to 1300MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator for 250 to 1300MHz applications, available in multiple frequency bands with insertion loss between 0.25 dB and 0.6 dB, isolation of 17 dB to 25 dB, and VSWR as low as 1.15. Rated for forward and reverse power handling up to 300 W, with operating temperatures from -30 °C to +70 °C depending on model. Features TAB connector type and mechanical dimensions of 45.0 mm length, 16.5 mm width, and 3.6 mm height. Designed for military, space, and commercial use with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Drop-in circulator for 250 to 1300MHz applications, available in multiple frequency bands with insertion loss between 0.25 dB and 0.6 dB, isolation of 17 dB to 25 dB, and VSWR as low as 1.15. Rated for forward and reverse power handling up to 300 W, with operating temperatures from -30 °C to +70 °C depending on model. Features TAB connector type and mechanical dimensions of 45.0 mm length, 16.5 mm width, and 3.6 mm height. Designed for military, space, and commercial use with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 250 to 1300MHz
UIYDC4550A
High power Circulator Drop in type 250 to 1300MHz UIYDC4550A
250 to 1300MHz – Drop in Circulator

250 to 1300MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC4550A
Product Name High power Circulator Drop in type 250 to 1300MHz
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.0 to 1.5GHz - UIYBCI3434C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details