UIY Inc. Microstrip Isolator 2.7 to 4.9GHz UIYMI1416A

Description
2.7 to 4.9GHz – Microstrip Isolator
Request a Quote
Description
2.7 to 4.9GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolators covering 2.7 to 4.9 GHz with insertion loss ranging from 0.4 to 0.8 dB, isolation from 15 to 20 dB, VSWR up to 1.45, and power handling of 15 W forward and 5 W reverse, all operating over -55 to +85°C, are offered in a microstrip package with dimensions specified in the mechanical drawing.

Datasheet Summary
Powered by GS/AI

Microstrip isolators covering 2.7 to 4.9 GHz with insertion loss ranging from 0.4 to 0.8 dB, isolation from 15 to 20 dB, VSWR up to 1.45, and power handling of 15 W forward and 5 W reverse, all operating over -55 to +85°C, are offered in a microstrip package with dimensions specified in the mechanical drawing.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 2.7 to 4.9GHz - UIYMI1416A - UIY Inc.
Shenzhen, China
Microstrip Isolator 2.7 to 4.9GHz
UIYMI1416A
Microstrip Isolator 2.7 to 4.9GHz UIYMI1416A
2.7 to 4.9GHz – Microstrip Isolator

2.7 to 4.9GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI1416A
Product Name Microstrip Isolator 2.7 to 4.9GHz
Component Isolator
Package Size 14mm x 16mm x 5mm
Frequency Range: 2700 to 4900 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 8 to 12GHz - UIYBDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
3 Port Dual Junction Coaxial Isolator 6 to 27.5GHz - UIYCDC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details