UIY Inc. RF Isolator Drop in type 0.7 to 10GHz UIYDI1212B

Description
0.7 to 10GHz – Drop in Isolator
Request a Quote
Description
0.7 to 10GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 0.7 to 6GHz with insertion loss up to 0.7dB, isolation minimum 15dB, and VSWR up to 1.5, designed for 60W forward and 20W reverse power with TAB connector and operating temperature range of -40°C to +85°C. Mechanical dimensions are 12.7mm by 10.2mm, with a height of 2.9mm and mounting hole pattern consistent across all variants. Available in multiple frequency bands within the range, all sharing identical mechanical and thermal specifications.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 0.7 to 6GHz with insertion loss up to 0.7dB, isolation minimum 15dB, and VSWR up to 1.5, designed for 60W forward and 20W reverse power with TAB connector and operating temperature range of -40°C to +85°C. Mechanical dimensions are 12.7mm by 10.2mm, with a height of 2.9mm and mounting hole pattern consistent across all variants. Available in multiple frequency bands within the range, all sharing identical mechanical and thermal specifications.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 0.7 to 10GHz - UIYDI1212B - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 0.7 to 10GHz
UIYDI1212B
RF Isolator Drop in type 0.7 to 10GHz UIYDI1212B
0.7 to 10GHz – Drop in Isolator

0.7 to 10GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI1212B
Product Name RF Isolator Drop in type 0.7 to 10GHz
Component Isolator
Package Size 12.7mm x 12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 0.6 to 5.0GHz - UIYDDI3819A - UIY Inc.
Specs
Component Isolator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
SMD Circulator 290 to 1875MHz - UIYSC36A - UIY Inc.
Specs
Component Circulator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details