UIY Inc. 30KW High Power Circulator coaxial type 2-4GHz UIYCC104110A

Description
2-4GHz 30KW – Coaxial Circulator
Request a Quote
Description
2-4GHz 30KW – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 2-4 GHz applications with a 7/16-F connector, designed for high RF performance and capable of handling 3 kW average and 30 kW peak power. Operates over a temperature range of -55°C to +85°C with insertion loss of 0.4 dB, isolation of 18 dB, and VSWR of 1.3. Features a mechanical dimension of 104.0 mm in length, 85.0 mm in width, and 48.0 mm in height with M4 mounting holes. Applicable to military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 2-4 GHz applications with a 7/16-F connector, designed for high RF performance and capable of handling 3 kW average and 30 kW peak power. Operates over a temperature range of -55°C to +85°C with insertion loss of 0.4 dB, isolation of 18 dB, and VSWR of 1.3. Features a mechanical dimension of 104.0 mm in length, 85.0 mm in width, and 48.0 mm in height with M4 mounting holes. Applicable to military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Shenzhen, China
30KW High Power Circulator coaxial type 2-4GHz
UIYCC104110A
30KW High Power Circulator coaxial type 2-4GHz UIYCC104110A
2-4GHz 30KW – Coaxial Circulator

2-4GHz 30KW – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC104110A
Product Name 30KW High Power Circulator coaxial type 2-4GHz
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
Frequency Range: 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Broadband Isolator Coaxial 1.85 to 3.8GHz - UIYBCI4040B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details