UIY Inc. Microstrip Isolator 5 to 8GHz UIYMI1010A

Description
5 to 8GHz – Microstrip Isolator
Request a Quote Datasheet
Description
5 to 8GHz – Microstrip Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 5 to 8GHz - UIYMI1010A - UIY Inc.
Shenzhen, China
Microstrip Isolator 5 to 8GHz
UIYMI1010A
Microstrip Isolator 5 to 8GHz UIYMI1010A
5 to 8GHz – Microstrip Isolator

5 to 8GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMI1010A
Product Name Microstrip Isolator 5 to 8GHz
Component Isolator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 8000 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details
Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details