UIY Inc. Broadband Circulator drop in 2 to 4GHz UIYBDC3234A

Description
2 to 4GHz – Drop in Circulator
Request a Quote
Description
2 to 4GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2 to 4 GHz drop-in circulator designed for military, space, and commercial applications, available in dual or multi-junction configurations for higher isolation. The device has an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max, with power handling of 100 W forward and 100 W reverse. It operates from +10°C to +70°C and uses a TAB connector. The component measures 32.0 mm by 21.0 mm by 8.9 mm.

Datasheet Summary
Powered by GS/AI

A 2 to 4 GHz drop-in circulator designed for military, space, and commercial applications, available in dual or multi-junction configurations for higher isolation. The device has an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max, with power handling of 100 W forward and 100 W reverse. It operates from +10°C to +70°C and uses a TAB connector. The component measures 32.0 mm by 21.0 mm by 8.9 mm.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Shenzhen, China
Broadband Circulator drop in 2 to 4GHz
UIYBDC3234A
Broadband Circulator drop in 2 to 4GHz UIYBDC3234A
2 to 4GHz – Drop in Circulator

2 to 4GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3234A
Product Name Broadband Circulator drop in 2 to 4GHz
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details