UIY Inc. 300W Drop in high power Circulator 4 to 8GHz UIYBDC5654A

Description
4 to 8GHz – 300W Drop in Circulator
Request a Quote Datasheet
Description
4 to 8GHz – 300W Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W Drop in high power Circulator 4 to 8GHz - UIYBDC5654A - UIY Inc.
Shenzhen, China
300W Drop in high power Circulator 4 to 8GHz
UIYBDC5654A
300W Drop in high power Circulator 4 to 8GHz UIYBDC5654A
4 to 8GHz – 300W Drop in Circulator

4 to 8GHz – 300W Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5654A
Product Name 300W Drop in high power Circulator 4 to 8GHz
Component Circulator
Package Size 56mm x 54.3mm x 36mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details