UIY Inc. Coaxial RF Circulator 6 to 27.5GHz UIYCC1318A

Description
6 to 27.5GHz – Coaxial Circulator
Request a Quote
Description
6 to 27.5GHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC1318A is a coaxial RF circulator designed for operation within a frequency range of 6 to 27.5 GHz. It features high RF performance with low insertion loss and good isolation, making it suitable for military, space, and commercial applications. The circulator supports a maximum insertion loss of 0.6 dB and a minimum isolation of 18 dB, depending on the specific frequency range. It can handle forward and reverse power levels of up to 60 watts, with a maximum VSWR of 1.3. The device is available with SMA-F connectors and operates within a temperature range of -55 to +85 degrees Celsius. Custom designs can be requested, and the product comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCC1318A is a coaxial RF circulator designed for operation within a frequency range of 6 to 27.5 GHz. It features high RF performance with low insertion loss and good isolation, making it suitable for military, space, and commercial applications. The circulator supports a maximum insertion loss of 0.6 dB and a minimum isolation of 18 dB, depending on the specific frequency range. It can handle forward and reverse power levels of up to 60 watts, with a maximum VSWR of 1.3. The device is available with SMA-F connectors and operates within a temperature range of -55 to +85 degrees Celsius. Custom designs can be requested, and the product comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Circulator 6 to 27.5GHz - UIYCC1318A - UIY Inc.
Shenzhen, China
Coaxial RF Circulator 6 to 27.5GHz
UIYCC1318A
Coaxial RF Circulator 6 to 27.5GHz UIYCC1318A
6 to 27.5GHz – Coaxial Circulator

6 to 27.5GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC1318A
Product Name Coaxial RF Circulator 6 to 27.5GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details