UIY Inc. Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz UIYBDC5028B

Description
3.5 to 6.5GHz – Dual Junction Drop in Circulator
Request a Quote
Description
3.5 to 6.5GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDC5028B is a dual junction drop-in circulator designed for operation between 3.5 and 6.5 GHz, offering an insertion loss of 1.2 dB max, isolation of 100 dB min, and a VSWR of 1.35 max. It supports 34 W forward and 100 W reverse power handling, operates from -55 to +85 °C, and features TAB connectors. The device is housed in a mechanical package with dimensions of 50.8 mm x 44.8 mm x 14.0 mm and includes a GND pad. It is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYBDC5028B is a dual junction drop-in circulator designed for operation between 3.5 and 6.5 GHz, offering an insertion loss of 1.2 dB max, isolation of 100 dB min, and a VSWR of 1.35 max. It supports 34 W forward and 100 W reverse power handling, operates from -55 to +85 °C, and features TAB connectors. The device is housed in a mechanical package with dimensions of 50.8 mm x 44.8 mm x 14.0 mm and includes a GND pad. It is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Shenzhen, China
Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz
UIYBDC5028B
Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz UIYBDC5028B
3.5 to 6.5GHz – Dual Junction Drop in Circulator

3.5 to 6.5GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5028B
Product Name Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
Isolation 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

300W Coaxial RF Circulator 4 to 8GHz - UIYCC2525A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details