UIY Inc. Microstrip Circulator 7 to 9.5GHz UIYMC77A

Description
7 to 9.5GHz – Microstrip Circulator
Request a Quote
Description
7 to 9.5GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip circulator designed for frequency ranges between 7.0 and 9.5 GHz, with insertion loss up to 0.6 dB, isolation of at least 18 dB, and VSWR up to 1.3. Operates over a temperature range of -55 °C to +85 °C with 15 W forward and reverse power handling, using a microstrip connector interface. The mechanical dimensions are approximately 7.0 mm by 3.5 mm, with a general tolerance of ±2%. Suitable for military, space, and commercial applications, with custom designs available upon request and a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Microstrip circulator designed for frequency ranges between 7.0 and 9.5 GHz, with insertion loss up to 0.6 dB, isolation of at least 18 dB, and VSWR up to 1.3. Operates over a temperature range of -55 °C to +85 °C with 15 W forward and reverse power handling, using a microstrip connector interface. The mechanical dimensions are approximately 7.0 mm by 3.5 mm, with a general tolerance of ±2%. Suitable for military, space, and commercial applications, with custom designs available upon request and a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Shenzhen, China
Microstrip Circulator 7 to 9.5GHz
UIYMC77A
Microstrip Circulator 7 to 9.5GHz UIYMC77A
7 to 9.5GHz – Microstrip Circulator

7 to 9.5GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC77A
Product Name Microstrip Circulator 7 to 9.5GHz
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details