UIY Inc. Dual Junction Drop in Isolator 200 to 3600MHz UIYDDI5031A

Description
200 to 3600MHz – Dual Junction Drop in Isolator
Request a Quote
Description
200 to 3600MHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDDI5031A series is a dual junction drop-in isolator covering 200 to 3600 MHz, designed for military, space, and commercial applications. It features a TAB connector, operates from -40 to +85°C, and has a maximum insertion loss ranging from 0.4 to 1.2 dB depending on frequency, with isolation between 18 and 50 dB. Forward power handling is 200 W, and reverse power handling is 30 W except for variants marked 100W-30dB, which handle 100 W in reverse. The unit measures 10.5 mm maximum length, 5.7 mm width, and 2.5 mm height, with a 2.8 mm diameter thru-hole for grounding. All variants maintain a VSWR of 1.15 to 1.35.

Datasheet Summary
Powered by GS/AI

The UIYDDI5031A series is a dual junction drop-in isolator covering 200 to 3600 MHz, designed for military, space, and commercial applications. It features a TAB connector, operates from -40 to +85°C, and has a maximum insertion loss ranging from 0.4 to 1.2 dB depending on frequency, with isolation between 18 and 50 dB. Forward power handling is 200 W, and reverse power handling is 30 W except for variants marked 100W-30dB, which handle 100 W in reverse. The unit measures 10.5 mm maximum length, 5.7 mm width, and 2.5 mm height, with a 2.8 mm diameter thru-hole for grounding. All variants maintain a VSWR of 1.15 to 1.35.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 200 to 3600MHz
UIYDDI5031A
Dual Junction Drop in Isolator 200 to 3600MHz UIYDDI5031A
200 to 3600MHz – Dual Junction Drop in Isolator

200 to 3600MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI5031A
Product Name Dual Junction Drop in Isolator 200 to 3600MHz
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz - UIYCDC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 12.7mm
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details
Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details