UIY Inc. Drop in Isolator 960 to 1215MHz UIYBDI2525B

Description
960 to 1215MHz – Drop in Isolator
Request a Quote
Description
960 to 1215MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI2525B is a drop-in isolator designed for frequency ranges between 960 to 1215 MHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 20 dB, with a maximum voltage standing wave ratio (VSWR) of 1.25. The device can handle forward power up to 200 watts and reverse power up to 30 watts, making it suitable for various applications, including military, space, and commercial sectors. The operating temperature range is from -30°C to +70°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBDI2525B is a drop-in isolator designed for frequency ranges between 960 to 1215 MHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 20 dB, with a maximum voltage standing wave ratio (VSWR) of 1.25. The device can handle forward power up to 200 watts and reverse power up to 30 watts, making it suitable for various applications, including military, space, and commercial sectors. The operating temperature range is from -30°C to +70°C. Custom designs are available upon request, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Shenzhen, China
Drop in Isolator 960 to 1215MHz
UIYBDI2525B
Drop in Isolator 960 to 1215MHz UIYBDI2525B
960 to 1215MHz – Drop in Isolator

960 to 1215MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI2525B
Product Name Drop in Isolator 960 to 1215MHz
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Broadband Isolator 380 to 460MHz - UIYBCI3538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details