UIY Inc. High Power Circulator coaxial type 140 to 300MHz UIYCC5656A

Description
140 to 300MHz – Coaxial Circulator
Request a Quote Datasheet
Description
140 to 300MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 140 to 300MHz - UIYCC5656A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 140 to 300MHz
UIYCC5656A
High Power Circulator coaxial type 140 to 300MHz UIYCC5656A
140 to 300MHz – Coaxial Circulator

140 to 300MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC5656A
Product Name High Power Circulator coaxial type 140 to 300MHz
Component Circulator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Waveguide Isolator 12 to 18GHz - UIYWI3898A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 33.3mm x 98mm x 38mm
View Details