UIY Inc. Microstrip Circulator 15 to 27.5GHz UIYMC55B

Description
15 to 27.5GHz – Microstrip Circulator
Request a Quote
Description
15 to 27.5GHz – Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

14 to 21.2 GHz microstrip circulators designed for military, space, and commercial applications, with insertion loss up to 0.6 dB, isolation as high as 20 dB, VSWR up to 1.35, and power handling of 10 W forward and reverse, operating from -55 °C to +85 °C, in a microstrip package with dimensions of 5.0 mm by 3.5 mm.

Datasheet Summary
Powered by GS/AI

14 to 21.2 GHz microstrip circulators designed for military, space, and commercial applications, with insertion loss up to 0.6 dB, isolation as high as 20 dB, VSWR up to 1.35, and power handling of 10 W forward and reverse, operating from -55 °C to +85 °C, in a microstrip package with dimensions of 5.0 mm by 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Shenzhen, China
Microstrip Circulator 15 to 27.5GHz
UIYMC55B
Microstrip Circulator 15 to 27.5GHz UIYMC55B
15 to 27.5GHz – Microstrip Circulator

15 to 27.5GHz – Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYMC55B
Product Name Microstrip Circulator 15 to 27.5GHz
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
SMD Circulator 4.8 to 12GHz - UIYSC9B - UIY Inc.
Specs
Component Circulator
Package Size Φ9mm x 6.5mm
Frequency Range: 4800 to 12000 MHz
View Details
Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Waveguide Isolator 8 to 12.4GHz - UIYWI4242A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 42mm x 42mm x 28mm
View Details