UIY Inc. High Power Circulator coaxial type 45 to 270MHz UIYCC6060A

Description
45 to 270MHz – Coaxial Circulator
Request a Quote
Description
45 to 270MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCC6060A is a coaxial circulator designed for high power applications within the frequency range of 45 to 270 MHz. It features a maximum insertion loss of 1.5 dB at its lowest frequency and maintains a minimum isolation of 18 dB. The device supports a maximum forward and reverse power of 100 watts, making it suitable for demanding RF environments. The circulator is available with SMA-F or N-F connector types and operates within a temperature range of -30 to +70 degrees Celsius. It is intended for military, space, and commercial applications and comes with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYCC6060A is a coaxial circulator designed for high power applications within the frequency range of 45 to 270 MHz. It features a maximum insertion loss of 1.5 dB at its lowest frequency and maintains a minimum isolation of 18 dB. The device supports a maximum forward and reverse power of 100 watts, making it suitable for demanding RF environments. The circulator is available with SMA-F or N-F connector types and operates within a temperature range of -30 to +70 degrees Celsius. It is intended for military, space, and commercial applications and comes with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 45 to 270MHz
UIYCC6060A
High Power Circulator coaxial type 45 to 270MHz UIYCC6060A
45 to 270MHz – Coaxial Circulator

45 to 270MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC6060A
Product Name High Power Circulator coaxial type 45 to 270MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 45 to 270MHz - UIYDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Broadband Isolator drop in type 26.5 to 40GHz - UIYBDI1318D - UIY Inc.
Specs
Component Isolator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details