UIY Inc. 4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz UIYBCC2618A4P

Description
8 to 12GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
8 to 12GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12 GHz 4-port dual junction coaxial circulator with an insertion loss of 1.0 dB forward and 0.5 dB reverse, isolation of 36 dB and 18 dB, and a maximum VSWR of 1.3. Operates over a temperature range of -55 to +85 °C with SMA-F connectors at ports 1 and 4, and SMA-M at ports 2 and 3. Physical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12 GHz 4-port dual junction coaxial circulator with an insertion loss of 1.0 dB forward and 0.5 dB reverse, isolation of 36 dB and 18 dB, and a maximum VSWR of 1.3. Operates over a temperature range of -55 to +85 °C with SMA-F connectors at ports 1 and 4, and SMA-M at ports 2 and 3. Physical dimensions are 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz
UIYBCC2618A4P
4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz UIYBCC2618A4P
8 to 12GHz – 4 Port Dual Junction Coaxial Circulator

8 to 12GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2618A4P
Product Name 4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
Drop in Circulator 4 to 7GHz - UIYDC1220A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details