UIY Inc. Coaxial Isolator 950 to 1415MHz UIYBCI4550A

Description
950 to 1415MHz – Coaxial Isolator
Request a Quote Datasheet
Description
950 to 1415MHz – Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Shenzhen, China
Coaxial Isolator 950 to 1415MHz
UIYBCI4550A
Coaxial Isolator 950 to 1415MHz UIYBCI4550A
950 to 1415MHz – Coaxial Isolator

950 to 1415MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI4550A
Product Name Coaxial Isolator 950 to 1415MHz
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
Frequency Range: 950 to 1450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 7 to 10GHz - UIYWI4876A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 48mm x 76mm x 36mm
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Broadband Isolator Coaxial Dual Junction 3 to 6GHz - UIYBCI5028A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
High Power Circulator coaxial type 700 to 5000MHz - UIYCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details