UIY Inc. High Power Circulator coaxial type 250 to 1500MHz UIYCC4550A

Description
250 to 1500MHz – Coaxial Circulator
Request a Quote
Description
250 to 1500MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 250 to 1500MHz with insertion loss up to 0.6dB, isolation up to 25dB, VSWR up to 1.4, and power handling up to 300W forward and reverse, available with N or SMA connectors, operating from -30°C to +70°C, in a case measuring 45.0mm by 38.0mm with N or SMA female/male connectors.

Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 250 to 1500MHz with insertion loss up to 0.6dB, isolation up to 25dB, VSWR up to 1.4, and power handling up to 300W forward and reverse, available with N or SMA connectors, operating from -30°C to +70°C, in a case measuring 45.0mm by 38.0mm with N or SMA female/male connectors.

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 250 to 1500MHz
UIYCC4550A
High Power Circulator coaxial type 250 to 1500MHz UIYCC4550A
250 to 1500MHz – Coaxial Circulator

250 to 1500MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC4550A
Product Name High Power Circulator coaxial type 250 to 1500MHz
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
Frequency Range: 250 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details