UIY Inc. Broadband Circulator Coaxial Dual Junction 12 to 18GHz UIYBCC2618B

Description
12 to 18GHz – Dual Junction Coaxial Circulator
Request a Quote
Description
12 to 18GHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz dual junction coaxial circulator with SMA-F connectors at ports 1 and 2, operating from -55 to +85°C, featuring a maximum insertion loss of 1.0 dB, minimum isolation of 18 dB, maximum VSWR of 1.3, and power handling of 60 W forward and reverse. The unit measures 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height, with a threaded M2.5 hole for mounting. The series supports custom frequency ranges and connector types upon request.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz dual junction coaxial circulator with SMA-F connectors at ports 1 and 2, operating from -55 to +85°C, featuring a maximum insertion loss of 1.0 dB, minimum isolation of 18 dB, maximum VSWR of 1.3, and power handling of 60 W forward and reverse. The unit measures 26.0 mm in length, 21.0 mm in width, and 13.8 mm in maximum height, with a threaded M2.5 hole for mounting. The series supports custom frequency ranges and connector types upon request.

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial Dual Junction 12 to 18GHz - UIYBCC2618B - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial Dual Junction 12 to 18GHz
UIYBCC2618B
Broadband Circulator Coaxial Dual Junction 12 to 18GHz UIYBCC2618B
12 to 18GHz – Dual Junction Coaxial Circulator

12 to 18GHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2618B
Product Name Broadband Circulator Coaxial Dual Junction 12 to 18GHz
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 5.4 to 8.0GHz - UIYWC6880A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details