UIY Inc. Dual Junction Drop in Circulator 1 to 2GHz UIYBDC14272A

Description
1 to 2GHz – Dual Junction Drop in Circulator
Request a Quote
Description
1 to 2GHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction drop-in circulator with a VSWR of 1.4, insertion loss of 1.4 dB, and reverse isolation of 30 dB, operating between +10 °C and +70 °C. It handles 300 W forward and reverse power, and uses a TAB connector. Mechanical dimensions are 144.0 mm length by 27.4 mm width by 2.4 mm height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

1 to 2 GHz dual junction drop-in circulator with a VSWR of 1.4, insertion loss of 1.4 dB, and reverse isolation of 30 dB, operating between +10 °C and +70 °C. It handles 300 W forward and reverse power, and uses a TAB connector. Mechanical dimensions are 144.0 mm length by 27.4 mm width by 2.4 mm height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 1 to 2GHz
UIYBDC14272A
Dual Junction Drop in Circulator 1 to 2GHz UIYBDC14272A
1 to 2GHz – Dual Junction Drop in Circulator

1 to 2GHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC14272A
Product Name Dual Junction Drop in Circulator 1 to 2GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details
RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details