UIY Inc. Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz UIYBDI10149B

Description
1.35 to 2.7GHz – Dual Junction Drop in Isolator
Request a Quote
Description
1.35 to 2.7GHz – Dual Junction Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB, 36 dB isolation, 1.3 VSWR, and power handling of 100 W forward and 30 W reverse, housed in a TAB package and operating from 0 to +70 °C.

Datasheet Summary
Powered by GS/AI

1.35 to 2.7 GHz dual junction drop-in isolator with an insertion loss of 1.0 dB, 36 dB isolation, 1.3 VSWR, and power handling of 100 W forward and 30 W reverse, housed in a TAB package and operating from 0 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149B - UIY Inc.
Shenzhen, China
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz
UIYBDI10149B
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz UIYBDI10149B
1.35 to 2.7GHz – Dual Junction Drop in Isolator

1.35 to 2.7GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI10149B
Product Name Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
Isolation 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A4P - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details