UIY Inc. 4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716A4P

Description
12 to 18GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet
Description
12 to 18GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz
UIYBDC1716A4P
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716A4P
12 to 18GHz – 4 Port Dual Junction Drop in Circulator

12 to 18GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1716A4P
Product Name 4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details