UIY Inc. RF Isolator Drop in type 5 to 20GHz UIYDI815A

Description
5 to 20GHz – Drop in Isolator
Request a Quote
Description
5 to 20GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5 to 20GHz drop-in isolator with TAB connectors, operating from -55°C to +85°C, featuring insertion loss up to 0.7 dB, isolation min 16 dB, VSWR up to 1.45, and power handling up to 30 W forward and 5 W reverse. Designed for military, space, and commercial applications, with a mechanical size of 19.5 mm by 27.4 mm and a through-hole ground mounting pattern.

Datasheet Summary
Powered by GS/AI

5 to 20GHz drop-in isolator with TAB connectors, operating from -55°C to +85°C, featuring insertion loss up to 0.7 dB, isolation min 16 dB, VSWR up to 1.45, and power handling up to 30 W forward and 5 W reverse. Designed for military, space, and commercial applications, with a mechanical size of 19.5 mm by 27.4 mm and a through-hole ground mounting pattern.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 5 to 20GHz - UIYDI815A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 5 to 20GHz
UIYDI815A
RF Isolator Drop in type 5 to 20GHz UIYDI815A
5 to 20GHz – Drop in Isolator

5 to 20GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI815A
Product Name RF Isolator Drop in type 5 to 20GHz
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Drop in Circulator 700 to 3100MHz - UIYDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details
Waveguide Isolator 43 to 46GHz - UIYWI1957A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 57.0mm x 30mm
View Details
Broadband Circulator Coaxial 6 to 18GHz - UIYBCC1920A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details