UIY Inc. Dual Junction Coaxial Circulator 140 to 300MHz UIYCDC11256A

Description
140 to 300MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
140 to 300MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

130 to 900MHz 3-port dual junction coaxial circulator in a metal housing with SMA or N-type female connectors, measuring 112.0mm x 105.0mm x 27.5mm. Insertion loss ranges from 0.6 to 1.4 dB, isolation from 32 to 46 dB, and VSWR from 1.2 to 1.4 across frequency bands. Power handling is 100W or 300W depending on model, with operating temperature from -30°C to +70°C. All variants share the same mechanical footprint and connector types.

Datasheet Summary
Powered by GS/AI

130 to 900MHz 3-port dual junction coaxial circulator in a metal housing with SMA or N-type female connectors, measuring 112.0mm x 105.0mm x 27.5mm. Insertion loss ranges from 0.6 to 1.4 dB, isolation from 32 to 46 dB, and VSWR from 1.2 to 1.4 across frequency bands. Power handling is 100W or 300W depending on model, with operating temperature from -30°C to +70°C. All variants share the same mechanical footprint and connector types.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 140 to 300MHz
UIYCDC11256A
Dual Junction Coaxial Circulator 140 to 300MHz UIYCDC11256A
140 to 300MHz – Dual Junction Coaxial Circulator

140 to 300MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC11256A
Product Name Dual Junction Coaxial Circulator 140 to 300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details