DC-3600MHz low pass filter for military, space, and commercial applications, available in SMA-F or N-F connector options, with pass band insertion loss of 1.0 dB max, VSWR of 1.8 max, 45 dB rejection at 4300-8000 MHz, power handling of 100 W, and operating temperature range of -30 to +70 °C. Dimensions are 99.5 mm length and 3.5 mm diameter with 2% general tolerance.
DC-3600MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF9923A |
| Product Name | DC-3600MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 4300 to 8000 MHz |
| Bandwidth | 3.60E6 kHz |