DC-2250MHz low pass filter for military, space, and commercial applications, available in SMA-F or N-F connector variants with insertion loss max 1.0 dB, VSWR max 1.8, and 45 dB rejection from 2580 to 8000 MHz, operating temperature range -30 to +70 °C, power handling up to 100 W. Mechanical dimensions are 165.6 mm x 159.6 mm with a 3.5 mm thru hole.
DC-2250MHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF16525A |
| Product Name | DC-2250MHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 2580 to 8000 MHz |
| Bandwidth | 2.25E6 kHz |