Band pass filter for 1710 to 1980MHz with insertion loss of 1.5dB max, pass band VSWR of 1.3 max, power handling of 20W, and operating temperature range of -40°C to +85°C. Available with SMA-F or N-F connectors. Provides at least 70dB rejection from DC to 1690MHz and from 1805MHz to 3000MHz for the 1710-1785MHz model, or from DC to 1900MHz and 2000-3000MHz for the 1920-1980MHz model. Package dimensions are 90.0mm x 83.0mm. Designed for military, space, and commercial applications.
1710 to 1980MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9090A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.71E6 to 1.98E6 kHz |
| Insertion Loss | 1.5 dB |