UIYBPF4025A is a band pass filter designed for RF applications in the 3300 to 5000 MHz range, featuring a maximum insertion loss of 1.0 dB, a pass band VSWR of 1.5, and power handling of 50 W. It offers 45 dB rejection at DC to 2000 MHz and 6600 to 10000 MHz, operates from -40 to +85 °C, and uses an SMA-F connector. The device is housed in a body measuring 40.0 mm by 32.0 mm with a diameter of 2.2 mm for through holes, and supports military, space, and commercial applications.
3300 to 5000MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4025A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 6600 to 10000 MHz |
| Bandwidth | 3.30E6 to 5.00E6 kHz |