863-928 MHz band pass filter with IP67 environmental protection, operating from -30 °C to +70 °C, featuring insertion loss of 1.0 dB, VSWR of 1.22 or 1.3, and minimum 50 dB rejection outside the passband. Available with SMA-F, N-F, or N-M to N-F connectors and a 30 W power rating. The mechanical envelope measures 64.0 mm in length and 57.0 mm in width, with M3.0 mounting holes.
863-928MHz – Waterproof IP67 RF Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6464A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Bandwidth | 863000 to 928000 kHz |
| Insertion Loss | 1 dB |